CAP ALUM 1UF 20% 50V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Acme Chip Technology Co., Limited | Richardson RFPD | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 105SML050MD4Q5 | 105SML050MD4Q5 | 1572-105SML050MD4Q5TR-ND |
Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor |
Technology | Single-Layer | ||
Applications | General Purpose; General Purpose | General Purpose | |
Capacitance Type | Fixed | ||
Features | Polarized | Polarized |