CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
CAP ALUM 22UF 20% 6.3V SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
22µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 22.61Ohm @ 120Hz 2000 Hrs @ 105°C
ELECTROLYTIC/IC ROHS COMPLIANT: YES
Cornell Dubilier | Illinois Capacitor | Acme Chip Technology Co., Limited | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 226SVH6R3MCR | 226SVH6R3MCR | 226SVH6R3MCR | 226SVH6R3MCR | 226SVH6R3MCR-ND | 68X0643 |
Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Surface Mount | SURFACE MOUNT Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Electrolytic/ic Rohs Compliant Illinois Capacitor |
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | ||
Capacitance Tolerance | -20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
WVDC | 6.3 volts | 6.3 volts | 6.3 volts |