Our resonant capacitors are designed with heat spreading copper plates that allow them to handle extremely high RMS currents. They are ideal for use in tank circuits found in Resonant Power Supplies, RF Amplifiers, Welding Equipment, Induction Heating and Electric Vehicle Charging Stations.
Conduction Cooled (Resonant/Tank Circuit)
CAP FILM 1.2UF 10% 1.1KVAC AXIAL
1.2µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Axial, Can - Screw Terminals
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cornell Dubilier | Illinois Capacitor | Acme Chip Technology Co., Limited | DigiKey | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 125HC5112KR | 125HC5112KR | 125HC5112KR | 125HC5112KR-ND | 125HC5112KR |
Product Name | FILM, PAPER-FILM CAPACITORS, Power Film, AC Applications, Resonant Capacitors, Rectangular (HC) | Conduction Cooled (Resonant/Tank Circuit) | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor |
Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP) | Polypropylene | ||
Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF | 1.2 microF | |
Capacitance Tolerance | -10 (+/- %) | 10 (+/- %) | 10 (+/- %) |