Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP 30F -20% +50% 2.5V T/H
30F (EDLC) Supercapacitor 2.5V Radial, Can 40mOhm 1000 Hrs @ 70°C
SUPER CAP/IC ROHS COMPLIANT: YES
Cornell Dubilier | Illinois Capacitor | Richardson RFPD | Acme Chip Technology Co., Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 306DER2R5SKW | 306DER2R5SKW | 306DER2R5SKW | 306DER2R5SKW | 306DER2R5SKW-ND | 66W2917 |
Product Name | SUPERCAPACITORS, Supercapacitors Cells | Radial lead, +70°C | Supercapacitors/Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Cap/ic Rohs Compliant Illinois Capacitor |
Technology | Ultracapacitor | Single-Layer | ||||
Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
Capacitance Range | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF | 3.00E7 microF | ||
WVDC | 2.5 volts | 2.5 volts | 2.5 volts | |||
Lead Style | Radial; Radial | Radial |