Vishay Precision Group Tantalum Capacitors 199D226X0025D1V1E3

Description
CAP TANT 22UF 20% 25V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D226X0025D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D226X0025D1V1E3
Tantalum Capacitors 199D226X0025D1V1E3
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site Datasheet
 - 8310059 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Vishay 199D offers economy and high performance combined in these radial-lead, solid-electrolyte Tantalex® capacitors. The 199D series offers stable electrical parameters, high reliability and long service life, they are the suitable for use where volumetric efficiency is required. Technology = MnO2 Capacitance = 22µF Voltage = 25V dc Mounting Type = Through Hole Package/Case = D Lead Pitch = 2.54mm Tolerance = ±20% Height = 10.16mm Dimensions = 6 (Dia.) x 10.16mm Series = 199D

The Vishay 199D offers economy and high performance combined in these radial-lead, solid-electrolyte Tantalex® capacitors. The 199D series offers stable electrical parameters, high reliability and long service life, they are the suitable for use where volumetric efficiency is required.
Technology = MnO2
Capacitance = 22µF
Voltage = 25V dc
Mounting Type = Through Hole
Package/Case = D
Lead Pitch = 2.54mm
Tolerance = ±20%
Height = 10.16mm
Dimensions = 6 (Dia.) x 10.16mm
Series = 199D

Supplier's Site
Capacitors - Tantalum Capacitors - 199D226X0025D1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D226X0025D1V1E3
Capacitors - Tantalum Capacitors 199D226X0025D1V1E3
CAP TANT 22UF 20% 25V RADIAL

CAP TANT 22UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D226X0025D1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D226X0025D1V1E3-ND
Tantalum Capacitors 199D226X0025D1V1E3-ND
22µF Conformal Coated Tantalum Capacitors 25V Radial

22µF Conformal Coated Tantalum Capacitors 25V Radial

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay - 99M0584 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay
99M0584
Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay 99M0584
TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 25V, RADIAL 20%; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D - 70212731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D
70212731
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D 70212731
Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D

Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D

Supplier's Site

Technical Specifications

  Lingto Electronic Limited RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 199D226X0025D1V1E3 8310059 199D226X0025D1V1E3 199D226X0025D1V1E3-ND 99M0584 70212731
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf, 25V, Radial 20%; Capacitance Vishay Capacitor; Tantalum; Cap 22 uF; Tol 20%; Vol-Rtg 25 VDC; Radial; Case D
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
5 suppliers
 - 147639P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
Motor Run Capacitor - CAP-40/3/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details