0.1µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Murata GRM Series achieves large-capacity and small size in a multilayer structure. Applications in decoupling and smoothing circuits and clamp snubber circuits for rated voltages higher than 200 V.
Tin plating is applied to the external electrodes thus achieving excellent solderability. High reliability with no polarity
Capacitance = 100nF
Voltage = 50V dc
Package/Case = 0603 (1608M)
Dielectric = X7R
Tolerance = ±20%
Dimensions = 1.6 x 0.8 x 0.8mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.8mm
Series = GRM
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | GRM188R71H104MA93D-ND | 8836967 |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | |
Applications | General Purpose | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R |
Capacitance Range | 0.1000 microF | 0.1000 microF |