TM3 Solid Tantalum Surface Mount Chip Capacitors Tantamount for non-life support medical applications.
High reliability. Weibull grading options. DC leakage at 0.005 CV. 100% surge current tested (B, C, D, E cases). Terminations: 100% matte tin and tin / lead. Standard EIA 535BAAC case sizes, A through to E
Portable battery powered products in home medical products, blood glucose monitors and meters, infusion pumps, body worn devices, childbirth monitoring, body temperature monitoring, nebuliser, thermometer
Technology = MnO2
Capacitance = 22µF
Voltage = 16V dc
Mounting Type = Surface Mount
Package/Case = B
Equivalent Series Resistance = 1.9Ohms
Tolerance = ±10%
Length = 3.5mm
Depth = 2.8mm
Height = 1.9mm
Delivery on production packaging - Reel. This product is non-returnable.
TM3 Solid Tantalum Surface Mount Chip Capacitors Tantamount for non-life support medical applications.
High reliability. Weibull grading options. DC leakage at 0.005 CV. 100% surge current tested (B, C, D, E cases). Terminations: 100% matte tin and tin / lead. Standard EIA 535BAAC case sizes, A through to E
Portable battery powered products in home medical products, blood glucose monitors and meters, infusion pumps, body worn devices, childbirth monitoring, body temperature monitoring, nebuliser, thermometer
Technology = MnO2
Capacitance = 22µF
Voltage = 16V dc
Mounting Type = Surface Mount
Package/Case = B
Equivalent Series Resistance = 1.9Ohms
Tolerance = ±10%
Length = 3.5mm
Depth = 2.8mm
Height = 1.9mm
CAP TANT 22UF 10% 16V 1411
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.9Ohm
CAP TANT 22UF 10% 16V 1411
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TM3 Series, 22 F, 10%, 16 V RoHS Compliant: Yes
RS Components, Ltd. | Acme Chip Technology Co., Limited | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 8717116P | TM3B226K016HBA | TM3B226K016HBA-ND | TM3B226K016HBA | 79X2073 |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tm3 Series, 22 F, 10%, 16 V Rohs Compliant Vishay | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
Electrostatic Capacitors | MnO2 | ||||
Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |