TR3476K016CC0350
Solid Tantalum Surface Mount Capacitors TANTAMOUNT® with Molded Case and Low ESR
Technology = MnO2
Capacitance = 47µF
Voltage = 16V dc
Mounting Type = Surface Mount
Package/Case = 6032-28
Equivalent Series Resistance = 350mOhms
Tolerance = ±10%
Length = 6mm
Depth = 3.2mm
Height = 2.5mm
Solid Tantalum Surface Mount Capacitors TANTAMOUNT® with Molded Case and Low ESR
Technology = MnO2
Capacitance = 47µF
Voltage = 16V dc
Mounting Type = Surface Mount
Package/Case = 6032-28
Equivalent Series Resistance = 350mOhms
Tolerance = ±10%
Length = 6mm
Depth = 3.2mm
Height = 2.5mm
Delivery on production packaging - Reel. This product is non-returnable.
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric]
CAP, 47µF, 16V, 10%, REEL; Capacitance:47µF; Voltage Rating:16V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TR3C476K016C0350 | 6845174 | 46R1150 | 82R4691 | 03AC0154 |
Product Name | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Rohs Compliant Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 47 F, 10%, 16 V, 2312 [6032 Metric] Vishay | Cap, 47Μf, 16V, 10%, Reel; Capacitance Vishay | |
Technology | Single-Layer | ||||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | |||
Capacitance Range | 47 microF | 47 microF | 47 microF | ||
WVDC | 16 volts | 16 volts |