Panasonic ECWU(C) film capacitors feature a mould-less construction and utilise stacked metallised PEN film as the dielectric.
Compact size. Lightweight. Suitable for reflow soldering
Series = ECWU(C)
Capacitance = 33nF
Tolerance = ±5%
Voltage = 630V dc
Mounting Type = Surface Mount
Application = Coupling, Bypass
Dielectric = PEN
Package/Case = SMD
Dimensions = 7.1 x 6.3 x 5.1mm
Depth = 6.3mm
Panasonic ECWU(C) film capacitors feature a mould-less construction and utilise stacked metallised PEN film as the dielectric.
Compact size. Lightweight. Suitable for reflow soldering
Series = ECWU(C)
Capacitance = 33nF
Tolerance = ±5%
Voltage = 630V dc
Mounting Type = Surface Mount
Application = Coupling, Bypass
Dielectric = PEN
Package/Case = SMD
Dimensions = 7.1 x 6.3 x 5.1mm
Depth = 6.3mm
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic ECWU(C) film capacitors feature a mould-less construction and utilise stacked metallised PEN film as the dielectric.
Compact size. Lightweight. Suitable for reflow soldering
Series = ECWU(C)
Capacitance = 33nF
Tolerance = ±5%
Voltage = 630V dc
Mounting Type = Surface Mount
Application = Coupling, Bypass
Dielectric = PEN
Package/Case = SMD
Dimensions = 7.1 x 6.3 x 5.1mm
Depth = 6.3mm
CAP, 0.033µF, 630V, 5%, PEN, 2825; Capacitance:33000pF;
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 7614726 | 62W6733 |
Product Name | Cap, 0.033Μf, 630V, 5%, Pen, 2825; Capacitance Panasonic | |
Configuration / Form Factor | Chip Capacitor | |
Technology | Film Capacitors | |
Applications | Bypass; Coupling, Bypass | |
Capacitance Type | Fixed | Fixed |
Electrostatic Capacitors | PEN Film Capacitors | PEN (Polyethylene Naphthalate) |