4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
4.7µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
CBG Series, low profile Multilayer Ceramic Chip Capacitors are available in four sizes 0201, 0402, 0603, 0805 and as thin as 0.22 mm
Capacitance values from 0.1 µF up to 10 µF. Ideal for height-restricted applications such as Smart phones, LCD modules and other Height restricted applications
Capacitance = 4.7µF
Voltage = 10V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 1.6 x 0.8 x 0.55mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.55mm
CBG Series, low profile Multilayer Ceramic Chip Capacitors are available in four sizes 0201, 0402, 0603, 0805 and as thin as 0.22 mm
Capacitance values from 0.1 µF up to 10 µF. Ideal for height-restricted applications such as Smart phones, LCD modules and other Height restricted applications
Capacitance = 4.7µF
Voltage = 10V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 1.6 x 0.8 x 0.55mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.55mm
Delivery on production packaging - Reel. This product is non-returnable.
CBG Series, low profile Multilayer Ceramic Chip Capacitors are available in four sizes 0201, 0402, 0603, 0805 and as thin as 0.22 mm
Capacitance values from 0.1 µF up to 10 µF. Ideal for height-restricted applications such as Smart phones, LCD modules and other Height restricted applications
Capacitance = 4.7µF
Voltage = 10V dc
Package/Case = 0603 (1608M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 1.6 x 0.8 x 0.55mm
Length = 1.6mm
Depth = 0.8mm
Height = 0.55mm
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CGB Series; Product Length:1.6mm RoHS Compliant: Yes
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CGB Series; MSL:- RoHS Compliant: Yes
TDK Corporation | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | CGB3B1X5R1A475M055AC | 445-7483-1-ND | 9159502 | 04X3171 |
Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603; Capacitance Tdk | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
Technology | Multilayer | Multilayer | ||
Applications | General Purpose; Commercial Grade | General Purpose | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | |
Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |