TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R1V106M160AC

Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1V106M160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1V106M160AC
Multilayer Ceramic Chip Capacitor C3216X7R1V106M160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8034-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8034-6-ND
Ceramic Capacitors 445-8034-6-ND
10µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-8034-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8034-2-ND
Ceramic Capacitors 445-8034-2-ND
10µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-8034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8034-1-ND
Ceramic Capacitors 445-8034-1-ND
10µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Supplier's Site Datasheet
 - 9162968P - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values. Features and Benefits:. • High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. • Low self-heating and high ripple resistance due to low ESR Capacitance = 10µF Voltage = 35V dc Package/Case = 1206 (3216M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±20% Dimensions = 3.2 x 1.6 x 1.6mm Length = 3.2mm Depth = 1.6mm Height = 1.6mm Delivery on production packaging - Reel. This product is non-returnable.

TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values.
Features and Benefits:. • High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. • Low self-heating and high ripple resistance due to low ESR
Capacitance = 10µF
Voltage = 35V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 9162968 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values. Features and Benefits:. • High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. • Low self-heating and high ripple resistance due to low ESR Capacitance = 10µF Voltage = 35V dc Package/Case = 1206 (3216M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±20% Dimensions = 3.2 x 1.6 x 1.6mm Length = 3.2mm Depth = 1.6mm Height = 1.6mm

TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values.
Features and Benefits:. • High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. • Low self-heating and high ripple resistance due to low ESR
Capacitance = 10µF
Voltage = 35V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm

Supplier's Site
 - 1110486 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values. Features and Benefits:. • High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. • Low self-heating and high ripple resistance due to low ESR Capacitance = 10µF Voltage = 35V dc Package/Case = 1206 (3216M) Mounting Type = Surface Mount Dielectric = X7R Tolerance = ±20% Dimensions = 3.2 x 1.6 x 1.6mm Length = 3.2mm Depth = 1.6mm Height = 1.6mm

TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values.
Features and Benefits:. • High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. • Low self-heating and high ripple resistance due to low ESR
Capacitance = 10µF
Voltage = 35V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm

Supplier's Site
Ceramic Capacitors - C3216X7R1V106M160AC - 865578-C3216X7R1V106M160AC - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - C3216X7R1V106M160AC
865578-C3216X7R1V106M160AC
Ceramic Capacitors - C3216X7R1V106M160AC 865578-C3216X7R1V106M160AC
Manufacturer: TDK Corporation Win Source Part Number: 865578-C3216X7R1V106 M160AC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 10 µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216X7R1V106MT000E, 445-8034-2, C3216X7R1V106M, 445-8034-1, 445-8034-6

Manufacturer: TDK Corporation
Win Source Part Number: 865578-C3216X7R1V106M160AC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216X7R1V106MT000E, 445-8034-2, C3216X7R1V106M, 445-8034-1, 445-8034-6

Supplier's Site
CAP CER 10UF 35V X7R 1206

CAP CER 10UF 35V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 35V, X7R, 1206; Capacitance Tdk - 04X3300 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 35V, X7R, 1206; Capacitance Tdk
04X3300
Ceramic Capacitor, 10Uf, 35V, X7R, 1206; Capacitance Tdk 04X3300
CERAMIC CAPACITOR, 10UF, 35V, X7R, 1206; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 35V, X7R, 1206; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 35V, X7R, 1206, Full Reel; Capacitance Tdk - 65T7815 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 35V, X7R, 1206, Full Reel; Capacitance Tdk
65T7815
Ceramic Capacitor, 10Uf, 35V, X7R, 1206, Full Reel; Capacitance Tdk 65T7815
CERAMIC CAPACITOR, 10UF, 35V, X7R, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 35V, X7R, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Win Source Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1V106M160AC 445-8034-6-ND 445-8034-2-ND 9162968P 865578-C3216X7R1V106M160AC C3216X7R1V106M160AC 04X3300
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C3216X7R1V106M160AC Capacitors Ceramic Capacitor, 10Uf, 35V, X7R, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Bank Assembly -  - Quantic Evans
Specs
Features Military Standards
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTAS1V105M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
3 suppliers
Multi Turn Air Trimmer Capacitor -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Applications Aerospace; Mobile Radios, Crystal Oscillators and Filters, Radar, Cable TV
Capacitance Type Variable
Features Military Standards
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details