We offer a broad line AC and DC rated film capacitors for industrial, military and medical applications ranging from standard AC motor run types, to custom DC pulse applications. Only the industry’s highest grades of film dielectric are used to ensure the best possible performance. We are one of just a few remaining manufacturers of paper and film combination dielectrics for high performance power conversion and power supply applications.
CAP FILM 1000PF 10% 400VDC RAD
Cornell Dubilier 225P Orange Drop® series polyester film capacitors are designed for operation in a wide range of demanding environments and applications. The 225P capacitors are wound from the most reliable polyester film and aluminium foil available and are protected by a rugged conformal coating of orange epoxy. The 225P series is an ideal choice for many commercial and industrial electronic applications, from power supplies and instrumentation to audio amplifiers and test equipment.
Capacitance = 1nF
Voltage = 200 V ac, 400 V dc
Lead Pitch = 9.5mm
Series = 225P
Tolerance = ±10%
Dielectric = Polyester
Length = 20.3mm
Depth = 6.4mm
Height = 14mm
Dimensions = 20.3 x 14 x 6.4mm
CAP FILM 1000PF 10% 400VDC RAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cornell Dubilier | Lingto Electronic Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 225P10294XD3 | 225P10294XD3 | 8715902 | 225P10294XD3 | 225P10294XD3 |
Product Name | FILM, PAPER-FILM CAPACITORS, Radial | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
Electrostatic Capacitors | Paper | Polyester; Polyester | Polyester | Polyester; Polyester | |
Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |