EMI suppression capacitors (MKP) X2 class. Very small dimensions. Self-healing properties. Plastic case, epoxy resin sealing (UL 94 V-0). Across the line applications
Capacitance = 330nF
Voltage = 305 V ac, 630 V dc
Tolerance = ±20%
Series = B32922H
Application = Capacitive Power Supplies, Energy Meters, Severe Ambient Conditions, X2 Class for Interference Suppression
Lead Pitch = 15mm
Suppression Class = X2
Length = 18mm
Depth = 9mm
Height = 17.5mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1248414 |
Technology | Film Capacitors |
Applications | Power Supply; Capacitive Power Supplies, Energy Meters, Severe Ambient Conditions, X2 Class for Interference Suppression |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polypropylene |