CAP TANT 1UF 20% 35V RADIAL
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Technology = MnO2
Capacitance = 1µF
Voltage = 35V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 8Ohms
Lead Pitch = 5mm
Tolerance = ±20%
Height = 8.5mm
Dimensions = 4.5 (Dia.) x 8.5mm
Series = TAP
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Technology = MnO2
Capacitance = 1µF
Voltage = 35V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 8Ohms
Lead Pitch = 5mm
Tolerance = ±20%
Height = 8.5mm
Dimensions = 4.5 (Dia.) x 8.5mm
Series = TAP
Delivery on production packaging - Bag. This product is non-returnable.
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Capacitance = 1µF
Voltage = 35V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 8Ohms
Lead Pitch = 5mm
Tolerance = ±20%
Height = 7mm
Dimensions = 4.5 (Dia.) x 7mm
Series = TAP
Electrolyte Type = Solid
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Capacitance = 1µF
Voltage = 35V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 8Ohms
Lead Pitch = 5mm
Tolerance = ±20%
Height = 7mm
Dimensions = 4.5 (Dia.) x 7mm
Series = TAP
Electrolyte Type = Solid
CAP TANT 1UF 20% 35V RADIAL
CAP TANT 1UF 20% 35V RADIAL
Tantalum Capacitor, Resin Dipped, TAP Series, 1 F, 20%, 35 V, Radial Leaded, 5 mm RoHS Compliant: Yes
Lingto Electronic Limited | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TAP105M035CCS | 5374031 | 1349393 | 478-12591-ND | TAP105M035CCS | 98K1269 |
Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, Resin Dipped, Tap Series, 1 F, 20%, 35 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx | ||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
Electrostatic Capacitors | MnO2 |