Precision moulded chip tantalum capacitors with symmetrical compliant terminations for use where high component packing densities are required. A conductive polymer replaces the traditional MnO2 cathode plate.
Technology = Polymer
Capacitance = 220µF
Voltage = 16V dc
Mounting Type = Surface Mount
Package/Case = 7343-43
Equivalent Series Resistance = 35mOhms
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
Height = 4mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 8135952P |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Electrolytic Capacitors | Tantalum |
Electrostatic Capacitors | Polymer |