CAP TRIMMER 7-50PF 50V SMD
TZB4 ceramic trimmer capacitors from Murata are a surface mount solution constructed in a rectangular thermosetting resin case. Designed to withstand solder baths and flux baths (with cover film type), these trimmer capacitors are suitable for flow or reflow soldering (with cover film type).
Suitable for use in automatic placement machines. Terminal style A and B types can be temporarily attached with adhesives to the PCB. Stable characteristics over a broad frequency range. Compact size
Series = TZB4
Voltage = 50V dc
Dielectric = Film
Mounting Type = Surface Mount
Tolerance = ±0.5%
Dimensions = 4.5 x 4 x 3mm
Depth = 4mm
Height = 3mm
Length = 4.5mm
Capacitive Range = 7 - 50pF
Delivery on production packaging - Reel. This product is non-returnable.
TZB4 ceramic trimmer capacitors from Murata are a surface mount solution constructed in a rectangular thermosetting resin case. Designed to withstand solder baths and flux baths (with cover film type), these trimmer capacitors are suitable for flow or reflow soldering (with cover film type).
Suitable for use in automatic placement machines. Terminal style A and B types can be temporarily attached with adhesives to the PCB. Stable characteristics over a broad frequency range. Compact size
Series = TZB4
Voltage = 50V dc
Dielectric = Film
Mounting Type = Surface Mount
Tolerance = ±0.5%
Dimensions = 4.5 x 4 x 3mm
Depth = 4mm
Height = 3mm
Length = 4.5mm
Capacitive Range = 7 - 50pF
7 ~ 50pF Trimmer Capacitor 50V Top Surface Mount
Lingto Electronic Limited | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | TZB4R500BA10R00 | 1062893P | 490-1983-2-ND |
Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Capacitance Type | Variable | Variable | Variable |
Electrostatic Capacitors | Ceramic Composition; Ceramic | Ceramic Composition | |
Capacitance Range | 7.00E-6 to 5.00E-5 microF | 7.00E-6 to 5.00E-5 microF | |
Mounting Style | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |