The ECWFE series from Panasonic are metallised polypropylene film capacitors. These film capacitors are compact and feature a flame retardant case with non-combustible epoxy resin. With a durable and robust boxed exterior, these film capacitors are far more capable of withstanding vibration than standard dipped capacitors. With built-in fuse functionality, ECWFE capacitors will not short circuit, but open upon failure. The use of a polypropylene dielectric material ensures better electrical characteristics than a polyester dielectric.
Rated for 450 V dc applications. Polypropylene dielectric. Built in fuse and failsafe design. Non-inductive construction. Excellent frequency characteristics. Low loss. Low hum sound noise
Capacitance = 2.2µF
Voltage = 630V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = ECWFE
Application = Active Filter Circuit, High Current, High Frequency
Lead Pitch = 22.5mm
Length = 26mm
Depth = 16mm
Height = 23mm
The ECWFE series from Panasonic are metallised polypropylene film capacitors. These film capacitors are compact and feature a flame retardant case with non-combustible epoxy resin. With a durable and robust boxed exterior, these film capacitors are far more capable of withstanding vibration than standard dipped capacitors. With built-in fuse functionality, ECWFE capacitors will not short circuit, but open upon failure. The use of a polypropylene dielectric material ensures better electrical characteristics than a polyester dielectric.
Rated for 450 V dc applications. Polypropylene dielectric. Built in fuse and failsafe design. Non-inductive construction. Excellent frequency characteristics. Low loss. Low hum sound noise
Capacitance = 2.2µF
Voltage = 630V dc
Mounting Type = Through Hole
Tolerance = ±5%
Series = ECWFE
Application = Active Filter Circuit, High Current, High Frequency
Lead Pitch = 22.5mm
Length = 26mm
Depth = 16mm
Height = 23mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1223984 |
Configuration / Form Factor | Chip Capacitor |
Technology | Film Capacitors |
Applications | High Current; High Frequency; Active Filter Circuit, High Current, High Frequency |
Capacitance Type | Fixed |