Al Electrolytic Capacitor 200V 100uF - Capacitors - Aluminium Capacitors
Al Electrolytic Capacitor 200V 100uF - Capacitors - Aluminium Capacitors
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 100UF 20% 200V RADIAL
Win Source Part Number: 1307271-EKXG201ELL10
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: KXG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.787" (20.00mm)
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: United Chemi-Con
Other Names: 565-1437,Q5116640
Ripple Current @ Low Frequency: 630 mA @ 120 Hz
Ripple Current @ High Frequency: 1.4175 A @ 100 kHz
RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 1443982 | 565-1437-ND | EKXG201ELL101ML20S | 1307271-EKXG201ELL101ML20S |
Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
Capacitance Type | Fixed | Fixed | ||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |