Kyocera Corporation Capacitors - Tantalum Capacitors TPSC107K010R0200

Description
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options. Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation Technology = MnO2 Capacitance = 100µF Voltage = 10V dc Mounting Type = Surface Mount Package/Case = 6032-28 Equivalent Series Resistance = 200mOhms Tolerance = ±10% Length = 6mm Depth = 3.2mm Height = 2.6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4069930 - RS Components, Ltd.
Corby, Northants, United Kingdom
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options. Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation Technology = MnO2 Capacitance = 100µF Voltage = 10V dc Mounting Type = Surface Mount Package/Case = 6032-28 Equivalent Series Resistance = 200mOhms Tolerance = ±10% Length = 6mm Depth = 3.2mm Height = 2.6mm

The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options.
Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation
Technology = MnO2
Capacitance = 100µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 6032-28
Equivalent Series Resistance = 200mOhms
Tolerance = ±10%
Length = 6mm
Depth = 3.2mm
Height = 2.6mm

Supplier's Site
 - 4069930P - RS Components, Ltd.
Corby, Northants, United Kingdom
The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options. Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation Technology = MnO2 Capacitance = 100µF Voltage = 10V dc Mounting Type = Surface Mount Package/Case = 6032-28 Equivalent Series Resistance = 200mOhms Tolerance = ±10% Length = 6mm Depth = 3.2mm Height = 2.6mm Delivery on production packaging - Reel. This product is non-returnable.

The TPS series of low ESR SMD capacitors from AVX are designed for use mainly in power supply applications. The TPS series of capacitor is available with 14 different case size options.
Low ESR (equivalent series resistance). High ripple current capability. Low power and heat dissipation
Technology = MnO2
Capacitance = 100µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 6032-28
Equivalent Series Resistance = 200mOhms
Tolerance = ±10%
Length = 6mm
Depth = 3.2mm
Height = 2.6mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1366118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitor 2312 100uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Tantalum Capacitor 2312 100uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Supplier's Site
 - 1361580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitor 2312 100uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Tantalum Capacitor 2312 100uF 10Vdc 10% - Capacitors - Tantalum Capacitors

Supplier's Site
 - 1366118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitor 2312 100uF 10Vdc 10% - Capacitors - Tantalum Capacitors Delivery on production packaging - Reel. This product is non-returnable.

Tantalum Capacitor 2312 100uF 10Vdc 10% - Capacitors - Tantalum Capacitors
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Capacitors - Tantalum Capacitors - TPSC107K010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSC107K010R0200
Capacitors - Tantalum Capacitors TPSC107K010R0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site
Tantalum Capacitors - TPSC107K010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSC107K010R0200
Tantalum Capacitors TPSC107K010R0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - TPSC107K010R0200 - 708177-TPSC107K010R0200 - Win Source Electronics
Yishun, Singapore
Tantalum Capacitors - TPSC107K010R0200
708177-TPSC107K010R0200
Tantalum Capacitors - TPSC107K010R0200 708177-TPSC107K010R0200
Manufacturer: AVX Corporation Win Source Part Number: 708177-TPSC107K010R0 200 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 10V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: C Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2312 (6032 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708177-TPSC107K010R0200
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: C
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2312 (6032 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)

Supplier's Site
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Tantalum Capacitors - 478-3357-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3357-2-ND
Tantalum Capacitors 478-3357-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Supplier's Site Datasheet
Tantalum Capacitors - 478-3357-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3357-6-ND
Tantalum Capacitors 478-3357-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Supplier's Site Datasheet
Tantalum Capacitors - 478-3357-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3357-1-ND
Tantalum Capacitors 478-3357-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx - 35K4991 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx
35K4991
Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx 35K4991
TANTALUM CAPACITOR, 100UF, 10V, 0.2 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 0.2 OHM, 0.1, 2312, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 52Y1174 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
52Y1174
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 52Y1174
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx - 94W9823 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
94W9823
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx 94W9823
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Win Source Electronics LIXINC Electronics Co., Limited DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4069930 1366118 TPSC107K010R0200 TPSC107K010R0200 708177-TPSC107K010R0200 TPSC107K010R0200 478-3357-2-ND 478-3357-6-ND 35K4991 52Y1174
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSC107K010R0200 Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 0.2 Ohm, 0.1, 2312, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 10 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-30/5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
5 suppliers
Tantalum Capacitors (Standard) - TCP0J106M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
2 suppliers
Tantalum Hybrid Capacitor - HyCap - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details