Mid Voltage (100 to 630V)
3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)
TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values.
Features and Benefits:. ⢠High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. ⢠Low self-heating and high ripple resistance due to low ESR
Capacitance = 3.3µF
Voltage = 100V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = X7S
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
Delivery on production packaging - Reel. This product is non-returnable.
TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values.
Features and Benefits:. ⢠High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. ⢠Low self-heating and high ripple resistance due to low ESR
Capacitance = 3.3µF
Voltage = 100V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = X7S
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
TDK presents the 1206 series of ceramic multilayer capacitors. With a monolithic structure that ensures superior mechanical strength and reliability, these multilayer capacitors are suitable for various commercial grade applications, from power supply circuits to LED displays. These ceramic multilayer capacitors are known for their low ESL and excellent frequency characteristics, which allow for a circuit design that closely conforms to theoretical values.
Features and Benefits:. ⢠High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. ⢠Low self-heating and high ripple resistance due to low ESR
Capacitance = 3.3µF
Voltage = 100V dc
Package/Case = 1206 (3216M)
Mounting Type = Surface Mount
Dielectric = X7S
Tolerance = ±20%
Dimensions = 3.2 x 1.6 x 1.6mm
Length = 3.2mm
Depth = 1.6mm
Height = 1.6mm
MLCC,1206,X7S,100V,3
TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | C3216X7S2A335M160AB | 445-9234-2-ND | 445-9234-6-ND | 9162986P | 46W3988 |
Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
Technology | Multilayer | Multilayer | |||
Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X7S | |
Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |