TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H682J060AA

Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H682J060AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H682J060AA
Multilayer Ceramic Chip Capacitor C2012C0G1H682J060AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
CAP CER 6800PF 50V C0G 0805 - 769-C2012C0G1H682J060AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 50V C0G 0805
769-C2012C0G1H682J060AA
CAP CER 6800PF 50V C0G 0805 769-C2012C0G1H682J060AA
CAP CER 6800PF 50V C0G 0805

CAP CER 6800PF 50V C0G 0805

Supplier's Site
 - 7414526 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 6.8nF Voltage = 50V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 2 x 1.25 x 0.6mm Length = 2mm Depth = 1.25mm Height = 0.6mm

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 6.8nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2 x 1.25 x 0.6mm
Length = 2mm
Depth = 1.25mm
Height = 0.6mm

Supplier's Site
 - 9214093 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 6.8nF Voltage = 50V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 2 x 1.25 x 0.6mm Length = 2mm Depth = 1.25mm Height = 0.6mm

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 6.8nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2 x 1.25 x 0.6mm
Length = 2mm
Depth = 1.25mm
Height = 0.6mm

Supplier's Site
 - 7414526P - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 6.8nF Voltage = 50V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = C0G Tolerance = ±5% Dimensions = 2 x 1.25 x 0.6mm Length = 2mm Depth = 1.25mm Height = 0.6mm Delivery on production packaging - Reel. This product is non-returnable.

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 6.8nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 2 x 1.25 x 0.6mm
Length = 2mm
Depth = 1.25mm
Height = 0.6mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Ceramic Capacitors - 445-7515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7515-2-ND
Ceramic Capacitors 445-7515-2-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-7515-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7515-6-ND
Ceramic Capacitors 445-7515-6-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-7515-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7515-1-ND
Ceramic Capacitors 445-7515-1-ND
6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

6800pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Utmel Electronic Limited RS Components, Ltd. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H682J060AA 769-C2012C0G1H682J060AA 7414526 445-7515-2-ND 445-7515-6-ND
Product Name Multilayer Ceramic Chip Capacitor CAP CER 6800PF 50V C0G 0805 Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-15/7.5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
5 suppliers
Chip Tantalum Capacitors (Bottom Surface Electrode Type) - TCTU0E156M8R-V1 - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
Hybrid Capacitor - HQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details