Vishay 150D series tantalum case electrolytic capacitors are high performance, hermetically-sealed TANTALEX® capacitors. These capacitors offer low dissipation factor and exceptional operating stability in a plastic film insulated casing with solid tinned nickel wire leads. The 150D series offers stable electrical parameters, high reliability and long service life, they are the suitable for use where volumetric efficiency is required.
Technology = MnO2
Capacitance = 15µF
Voltage = 20V dc
Mounting Type = Through Hole
Package/Case = B
Tolerance = ±10%
Length = 15.49mm
Dimensions = 4.7 (Dia.) x 15.49mm
Series = 150D
Electrolyte Type = Solid
CAP TANT 15UF 10% 20V AXIAL
CAP TANT 15UF 10% 20V AXIAL
15µF Hermetically Sealed Tantalum Capacitors 20V Axial
Features
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 8309793 | 150D156X9020B2BE3 | 150D156X9020B2BE3 | 150D156X9020B2BE3-ND | 70212658 |
Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | CAPACITOR, TANTALUM; 15 uF; 20 WVDC @ DEGC; 26 V; + 10%; B; AXIAL LEADED | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
Capacitance Type | Fixed | Fixed | Fixed | ||
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
Electrostatic Capacitors | MnO2 | ||||
Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |