2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
The TAC Microchip Series of Tantalum Capacitors from AVX are designed for use in portable electronic devices. The TAC series of capacitor are idea for use in applications such as hearing aids and non-life support medical equipment. The unique construction of the TAC series devices eliminates the welded lead frame common in conventional moulded tantalum capacitor devices.
Features:. The worlds smallest surface mount capacitor. 5 case sizes available. Low profile options available.
Technology = Electrolytic
Capacitance = 2.2µF
Voltage = 10V dc
Mounting Type = Surface Mount
Package/Case = 1608-10
Equivalent Series Resistance = 7.5 Ohms @ 100 kHz
Lead Pitch = 0.55mm
Tolerance = ±10%
Length = 1.6mm
Depth = 0.85mm
CAP TANT 2.2UF 10% 16V 0603
CAP TANT 2.2UF 10% 16V 0603
CAPACITOR TANT, 2.2UF, 16V, 7.5 OHM, 0.1, 603; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | TACL225K016RTA-ND | 8876451 | TACL225K016RTA | TACL225K016RTA | 65M4716 |
Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
Applications | General Purpose | ||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Electrolytic Capacitors | Tantalum | Tantalum; Electrolytic | Tantalum | Tantalum | |
Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |