The Vishay 615R series of high voltage ceramic disc capacitors are designed for use in high power applications where stability is required. The capacitors consist of a ceramic disc, with both sides silver plated and coated with a flame retardant epoxy resin.
Capacitance = 2nF
Voltage = 20kV dc
Series = 615R
Dielectric = X7R
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +105°C
Dielectric Material Family = Ceramic
Capacitor Family = Single Layer
Terminal Type = Radial
Delivery on production packaging - Bag. This product is non-returnable.
The Vishay 615R series of high voltage ceramic disc capacitors are designed for use in high power applications where stability is required. The capacitors consist of a ceramic disc, with both sides silver plated and coated with a flame retardant epoxy resin.
Capacitance = 2nF
Voltage = 20kV dc
Series = 615R
Dielectric = X7R
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +105°C
Dielectric Material Family = Ceramic
Capacitor Family = Single Layer
Terminal Type = Radial
DISC CAP, 2000PF, X7R, 10KV, RADIAL ROHS COMPLIANT: YES
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 1311217P | 69AH5058 |
Product Name | Disc Cap, 2000Pf, X7R, 10Kv, Radial Rohs Compliant Vishay | |
Capacitance Type | Fixed | Fixed |
Operating Temperature | -25 to 105 C (-13 to 221 F) | |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |