AVX Corporation Tantalum Capacitors TAP105K050SCS

Description
CAP TANT 1UF 10% 50V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105K050SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105K050SCS
Tantalum Capacitors TAP105K050SCS
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - 478-1836-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1836-ND
Tantalum Capacitors 478-1836-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 50V Radial 8Ohm

Supplier's Site Datasheet
 - 8873200 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application. Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance Technology = Electrolytic Capacitance = 1µF Voltage = 50V dc Package/Case = C Equivalent Series Resistance = 8Ohms Lead Pitch = 2.5mm Tolerance = ±10% Height = 8.5mm Dimensions = 5 (Dia.) x 8.5mm Series = TAP

A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Technology = Electrolytic
Capacitance = 1µF
Voltage = 50V dc
Package/Case = C
Equivalent Series Resistance = 8Ohms
Lead Pitch = 2.5mm
Tolerance = ±10%
Height = 8.5mm
Dimensions = 5 (Dia.) x 8.5mm
Series = TAP

Supplier's Site
 - 1349391 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application. Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance Capacitance = 1µF Voltage = 50V dc Mounting Type = Through Hole Equivalent Series Resistance = 8Ohms Lead Pitch = 2.5mm Tolerance = ±10% Height = 8.5mm Dimensions = 5 (Dia.) x 8.5mm Series = TAP Electrolyte Type = Solid

A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Capacitance = 1µF
Voltage = 50V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 8Ohms
Lead Pitch = 2.5mm
Tolerance = ±10%
Height = 8.5mm
Dimensions = 5 (Dia.) x 8.5mm
Series = TAP
Electrolyte Type = Solid

Supplier's Site
 - 1349819 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application. Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance Capacitance = 1µF Voltage = 50V dc Mounting Type = Through Hole Equivalent Series Resistance = 8Ohms Lead Pitch = 2.5mm Tolerance = ±10% Height = 8.5mm Dimensions = 5 (Dia.) x 8.5mm Series = TAP Electrolyte Type = Solid

A range of solid tantalum capacitors in various sizes, styles and ratings. Series consists of a resin dipped radial capacitors rated at 85°C (125°C with voltage derating). The 15 case sizes with wide capacitance and working voltage ranges means that the TAP can accommodate almost any application.
Features and Benefits:. Manufactured with a flame retardant coating. Exceptional temperature stability. Low leakage current and impedance
Capacitance = 1µF
Voltage = 50V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 8Ohms
Lead Pitch = 2.5mm
Tolerance = ±10%
Height = 8.5mm
Dimensions = 5 (Dia.) x 8.5mm
Series = TAP
Electrolyte Type = Solid

Supplier's Site
Capacitors - Tantalum Capacitors - TAP105K050SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105K050SCS
Capacitors - Tantalum Capacitors TAP105K050SCS
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 07H6435 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx
07H6435
Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx 07H6435
TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, 8 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum;1uF;TAP Series;Radial;Case C;+/-10%;50V;65VDC;8 Ohms ESR;0. - 70195941 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;1uF;TAP Series;Radial;Case C;+/-10%;50V;65VDC;8 Ohms ESR;0.
70195941
Capacitor, Tantalum;1uF;TAP Series;Radial;Case C;+/-10%;50V;65VDC;8 Ohms ESR;0. 70195941
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  Lingto Electronic Limited DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TAP105K050SCS 478-1836-ND 8873200 1349391 TAP105K050SCS 07H6435 70195941
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, 8 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;1uF;TAP Series;Radial;Case C;+/-10%;50V;65VDC;8 Ohms ESR;0.
Capacitance Type Fixed Fixed Fixed Fixed Fixed
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

 - 1447197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
Electrolytic Capacitors Tantalum
View Details
SMD Multi-Layer Ceramic Capacitor, High Reliability - S02A - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Aerospace
View Details
Tantalum Hybrid Capacitor - THQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Applications High Current; High Power; RF / Microwave; Aerospace; Power Supply; Avionics, Weapons Systems, Radar
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
5 suppliers