Taiyo Yuden Co., Ltd. Ceramic Capacitors UMK212AB7104KD-T

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-5600-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5600-1-ND
Ceramic Capacitors 587-5600-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-5600-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5600-6-ND
Ceramic Capacitors 587-5600-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 587-5600-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-5600-2-ND
Ceramic Capacitors 587-5600-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - UMK212AB7104KD-T - 901961-UMK212AB7104KD-T - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - UMK212AB7104KD-T
901961-UMK212AB7104KD-T
Ceramic Capacitors - UMK212AB7104KD-T 901961-UMK212AB7104KD-T
Manufacturer: Taiyo Yuden Win Source Part Number: 901961-UMK212AB7104K D-T Series: M Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8532.24.0020 Other Part Number: UMK212AB7104KD-T-ND, 587-5600-6, CEUMK212AB7104KD-T, 587-5600-1, 587-5600-2, CE UMK212AB7104KD-T, UMK212AB7104KDT

Manufacturer: Taiyo Yuden
Win Source Part Number: 901961-UMK212AB7104KD-T
Series: M
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8532.24.0020
Other Part Number: UMK212AB7104KD-T-ND, 587-5600-6, CEUMK212AB7104KD-T, 587-5600-1, 587-5600-2, CE UMK212AB7104KD-T, UMK212AB7104KDT

Supplier's Site Datasheet
 - 1034124P - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Capacitance = 100nF Voltage = 50V dc Package/Case = 0805 Dielectric = X7R Tolerance = ±10% Dimensions = 2 x 1.25 x 0.85mm Length = 2mm Depth = 1.25mm Height = 0.85mm Series = M Delivery on production packaging - Reel. This product is non-returnable.

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 100nF
Voltage = 50V dc
Package/Case = 0805
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Series = M
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1034124 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics. Capacitance = 100nF Voltage = 50V dc Package/Case = 0805 Dielectric = X7R Tolerance = ±10% Dimensions = 2 x 1.25 x 0.85mm Length = 2mm Depth = 1.25mm Height = 0.85mm Series = M

This range of multilayer ceramic capacitors from Taiyo Yuden are a reliable solution suitable for high density mounting. Taiyo Yuden MLCCs have a monolithic structure and feature higher insulation resistance and breakdown voltage allowing for greater reliability. The use of nickel as the electrode material and for the plating process improves the heat resistance of the capacitors, prevents migration and improves solderability. Compared to aluminium electrolytic or tantalum capacitors, these multilayer ceramic capacitors maintain a small case size while offering high rated voltage options. This series offers low ESR and excellent noise absorption characteristics.
Capacitance = 100nF
Voltage = 50V dc
Package/Case = 0805
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 0.85mm
Length = 2mm
Depth = 1.25mm
Height = 0.85mm
Series = M

Supplier's Site
CAP CER 0.1UF 50V X7R 0805 - 782-UMK212AB7104KD-T - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 0805
782-UMK212AB7104KD-T
CAP CER 0.1UF 50V X7R 0805 782-UMK212AB7104KD-T
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 587-5600-1-ND 587-5600-6-ND 901961-UMK212AB7104KD-T 1034124P 782-UMK212AB7104KD-T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - UMK212AB7104KD-T CAP CER 0.1UF 50V X7R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-55/4/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
5 suppliers
Tantalum Capacitors (Bottom surface electrode : Large capacitance) - TCTP1A226M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
4 suppliers
Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details