CAP ALUM POLY 10UF 20% 25V SMD
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 2000 Hrs @ 105°C
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 2000 Hrs @ 105°C
10µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 120mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 25V SMD
Panasonic OS-CON SVP electrolytic capacitors feature a solid, aluminium construction with a high conductive polymer.
Surface mount. 2000 h guarantee at +105°C. Excellent noise reduction capability. Long life span. High voltage. High reliability. Low ESR and high ripple current. Halogen free. Wealth models
Capacitance = 10µF
Technology = Polymer
Voltage = 25V dc
Mounting Type = Surface Mount
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Series = OS-CON
Terminal Type = Surface Mount
Lifetime = 2000h
Tolerance Plus = +20%
Panasonic OS-CON SVP electrolytic capacitors feature a solid, aluminium construction with a high conductive polymer.
Surface mount. 2000 h guarantee at +105°C. Excellent noise reduction capability. Long life span. High voltage. High reliability. Low ESR and high ripple current. Halogen free. Wealth models
Capacitance = 10µF
Technology = Polymer
Voltage = 25V dc
Mounting Type = Surface Mount
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Series = OS-CON
Terminal Type = Surface Mount
Lifetime = 2000h
Tolerance Plus = +20%
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic OS-CON SVP electrolytic capacitors feature a solid, aluminium construction with a high conductive polymer.
Surface mount. 2000 h guarantee at +105°C. Excellent noise reduction capability. Long life span. High voltage. High reliability. Low ESR and high ripple current. Halogen free. Wealth models
Capacitance = 10µF
Technology = Polymer
Voltage = 25V dc
Mounting Type = Surface Mount
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Series = OS-CON
Tolerance Plus = +20%
Tolerance = ±20%
Lifetime = 2000h
CAP, ALU ELEC, POLYMER, 10UF, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
CAP, ALU ELEC, POLYMER, 10UF, 25V, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.06ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Solder RoHS Compliant: Yes
Lingto Electronic Limited | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 25SVP10M | P16505DKR-ND | P16505TR-ND | 25SVP10M | 7955247 | 1000116 | 68AC5719 |
Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, Alu Elec, Polymer, 10Uf, 25V, Smd; Capacitance Panasonic | ||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Chip Capacitor | Solder | |
Applications | General Purpose | General Purpose | General Purpose; General Purpose |