Panasonic ED Series Type A electrolytic capacitors feature endurance of 8000 hours to 10000 hours at +105°C (depending on case size). At high frequency, these radial capacitors offer high ripple current.
Low profile options available with a height of 20 mm
Capacitance = 47µF
Technology = Electrolytic
Voltage = 400V dc
Mounting Type = Through Hole
Dimensions = 16 (Dia.) x 25mm
Height = 25mm
Diameter = 16mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +105°C
Lead Pitch = 7.5mm
Panasonic ED Series Type A electrolytic capacitors feature endurance of 8000 hours to 10000 hours at +105°C (depending on case size). At high frequency, these radial capacitors offer high ripple current.
Low profile options available with a height of 20 mm
Capacitance = 47µF
Technology = Electrolytic
Voltage = 400V dc
Mounting Type = Through Hole
Dimensions = 16 (Dia.) x 25mm
Height = 25mm
Diameter = 16mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +105°C
Lead Pitch = 7.5mm
Delivery on production packaging - Bag. This product is non-returnable.
Panasonic ED Series Type A electrolytic capacitors feature endurance of 8000 hours to 10000 hours at +105°C (depending on case size). At high frequency, these radial capacitors offer high ripple current.
Low profile options available with a height of 20 mm
Capacitance = 47µF
Technology = Electrolytic
Voltage = 400V dc
Mounting Type = Through Hole
Dimensions = 16 (Dia.) x 25mm
Height = 25mm
Diameter = 16mm
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +105°C
Lead Pitch = 7.5mm
CAP, ALU ELEC, 47UF, 400V, RADIAL; Capacitance:47µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C
RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 4340330 | 62W7589 | 70068382 |
Product Name | Cap, Alu Elec, 47Uf, 400V, Radial; Capacitance Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,47UF 400V 105DEG C | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
Capacitance Type | Fixed | Fixed | |
Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
Capacitance Range | 47 microF | 47 microF | 47 microF |