TDK Corporation Multilayer Ceramic Chip Capacitor C2012X5R1E475K125AB

Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012X5R1E475K125AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012X5R1E475K125AB
Multilayer Ceramic Chip Capacitor C2012X5R1E475K125AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
CAP CER 4.7UF 25V X5R 0805

CAP CER 4.7UF 25V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitors - C2012X5R1E475K125AB - 914401-C2012X5R1E475K125AB - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - C2012X5R1E475K125AB
914401-C2012X5R1E475K125AB
Ceramic Capacitors - C2012X5R1E475K125AB 914401-C2012X5R1E475K125AB
Manufacturer: TDK Corporation Win Source Part Number: 914401-C2012X5R1E475 K125AB Series: C Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4116-2, 445-4116-1, C2012X5R1E475K, C2012X5R1E475KT000N, 445-4116-6, C2012X5R1E475KT

Manufacturer: TDK Corporation
Win Source Part Number: 914401-C2012X5R1E475K125AB
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4116-2, 445-4116-1, C2012X5R1E475K, C2012X5R1E475KT000N, 445-4116-6, C2012X5R1E475KT

Supplier's Site
Ceramic Capacitors - 445-4116-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4116-1-ND
Ceramic Capacitors 445-4116-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-4116-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4116-6-ND
Ceramic Capacitors 445-4116-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-4116-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4116-2-ND
Ceramic Capacitors 445-4116-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0805 (2012 Metric)

Supplier's Site Datasheet
 - 7414594 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 4.7µF Voltage = 25V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±10% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 4.7µF
Voltage = 25V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm

Supplier's Site
 - 7414594P - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 4.7µF Voltage = 25V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±10% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm Delivery on production packaging - Reel. This product is non-returnable.

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 4.7µF
Voltage = 25V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 9214129 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 4.7µF Voltage = 25V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Dielectric = X5R Tolerance = ±10% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 4.7µF
Voltage = 25V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm

Supplier's Site
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk - 87R3970 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk
87R3970
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk 87R3970
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk - 90R7745 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk
90R7745
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk 90R7745
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 0805; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55X2703 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk
55X2703
Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk 55X2703
Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 4.7 - F, - 10%, X5R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation LIXINC Electronics Co., Limited Win Source Electronics DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012X5R1E475K125AB C2012X5R1E475K125AB 914401-C2012X5R1E475K125AB 445-4116-1-ND 445-4116-6-ND 7414594 87R3970 90R7745 55X2703
Product Name Multilayer Ceramic Chip Capacitor Capacitors Ceramic Capacitors - C2012X5R1E475K125AB Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805, Full Reel; Capacitance Tdk Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 0805; Capacitance Tdk Multilayer Ceramic Capacitor, C Series, 4.7 F, 10%, X5R, 25 V, 0805 [2012 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
5 suppliers
Motor Run Capacitor - CAP-35/5/440 - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
ALUMINUM ELECTROLYTIC CAPACITORS, Screw Terminal - 101C112T200BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details