WCAP-FTX2 Series are MKP Metallized Polypropylene Film
Capacitance = 330nF
Voltage = 275V ac
Mounting Type = Through Hole
Tolerance = ±10%
Series = WCAP-FTX2
Application = Filter, Power Supplies, Safety
Lead Pitch = 15mm
Suppression Class = X2
Length = 18mm
Depth = 8.5mm
Delivery on production packaging - Bag. This product is non-returnable.
WCAP-FTX2 Series are MKP Metallized Polypropylene Film
Capacitance = 330nF
Voltage = 275V ac
Mounting Type = Through Hole
Tolerance = ±10%
Series = WCAP-FTX2
Application = Filter, Power Supplies, Safety
Lead Pitch = 15mm
Suppression Class = X2
Length = 18mm
Depth = 8.5mm
CAP FILM 0.33UF 10% 275VAC RAD
CAP FILM 0.33UF 10% 275VAC RAD
0.33µF Film Capacitor 275V Polypropylene (PP), Metallized Radial
CAPACITOR, FILM, POLYPROPYLENE, 0.33UF, 275VAC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Voltage Rating X:275VAC RoHS Compliant: Yes
RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 8712423P | 890324025034CS | 890324025034CS | 732-5804-ND | 93X5022 |
Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitor, Film, Polypropylene, 0.33Uf, 275Vac, Radial; Dielectric Type Wurth Elektronik | |
Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
Applications | Power Supply; Filter, Power Supplies, Safety | RF / Microwave; EMI, RFI Suppression | |||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Metallized PP |