Manufacturer: AVX Corporation
Win Source Part Number: 1000101-04025A150JAT
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 15pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
The 0402 series of SMD Capacitors are made from the most popular formulation of the temperature-compensa
Capacitance = 15pF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1 x 0.5 x 0.56mm
Length = 1mm
Depth = 0.5mm
Height = 0.56mm
The 0402 series of SMD Capacitors are made from the most popular formulation of the temperature-compensa
Capacitance = 15pF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1 x 0.5 x 0.56mm
Length = 1mm
Depth = 0.5mm
Height = 0.56mm
Delivery on production packaging - Reel. This product is non-returnable.
The 0402 series of SMD Capacitors are made from the most popular formulation of the temperature-compensa
Capacitance = 15pF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1 x 0.5 x 0.56mm
Length = 1mm
Depth = 0.5mm
Height = 0.56mm
AVX COG (NPO) dielectric capacitors offer one of the most stable capacitor dielectrics available.Capacitanc
Capacitance = 15pF
Voltage = 50V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = C0G
Tolerance = ±5%
Dimensions = 1 x 0.5 x 0.56mm
Length = 1mm
Depth = 0.5mm
Height = 0.56mm
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 1000101-04025A150JAT2A | 6983071 | 96M1134 |
Product Name | Ceramic Capacitors - 04025A150JAT2A | Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
Capacitance Range | 1.50E-5 microF | 1.50E-5 microF | 1.50E-5 microF |
Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
WVDC | 50 volts | 50 volts | |
WVAC | 50 volts |