CAP ALUM POLY 270UF 20% 16V T/H
CAP ALUM POLY 270UF 20% 16V T/H
Panasonic OS-CON SEPF electrolytic capacitors have a solid aluminium construction with a high conductive polymer. These aluminium capacitors cater for high voltage up to 35 V dc and feature large capacitance up to 1000μF.
5000 h guarantee at +105°C. Excellent noise reduction capability. Long life span. High voltage. High reliability. Low ESR and high ripple current. Radial lead type. Halogen free
Capacitance = 270µF
Technology = Polymer
Voltage = 16V dc
Mounting Type = Through Hole
Dimensions = 8 x 7mm
Height = 7mm
Diameter = 8mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 3.5mm
Panasonic OS-CON SEPF electrolytic capacitors have a solid aluminium construction with a high conductive polymer. These aluminium capacitors cater for high voltage up to 35 V dc and feature large capacitance up to 1000μF.
5000 h guarantee at +105°C. Excellent noise reduction capability. Long life span. High voltage. High reliability. Low ESR and high ripple current. Radial lead type. Halogen free
Capacitance = 270µF
Technology = Polymer
Voltage = 16V dc
Mounting Type = Through Hole
Dimensions = 8 x 7mm
Height = 7mm
Diameter = 8mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 3.5mm
Panasonic OS-CON SEPF electrolytic capacitors have a solid aluminium construction with a high conductive polymer. These aluminium capacitors cater for high voltage up to 35 V dc and feature large capacitance up to 1000μF.
5000 h guarantee at +105°C. Excellent noise reduction capability. Long life span. High voltage. High reliability. Low ESR and high ripple current. Radial lead type. Halogen free
Capacitance = 270µF
Technology = Polymer
Voltage = 16V dc
Mounting Type = Through Hole
Dimensions = 8 x 7mm
Height = 7mm
Diameter = 8mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +105°C
Lead Pitch = 3.5mm
Delivery on production packaging - Bag. This product is non-returnable.
270µF 16V Aluminum - Polymer Capacitors Radial, Can 22mOhm 5000 Hrs @ 105°C
CAP, 270µF, 16V, 20% ROHS COMPLIANT: YES
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 16SEPF270M | 16SEPF270M | 1000070 | P16303-ND | 86Y9771 |
Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, 270Μf, 16V, 20% Rohs Compliant Panasonic | |
Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | |
Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | ||
Technology | Single-Layer |