Tantalum Capacitor 2917 22uF 35Vdc 20% - Capacitors - Tantalum Capacitors
Tantalum Capacitor 2917 22uF 35Vdc 20% - Capacitors - Tantalum Capacitors
Delivery on production packaging - Reel. This product is non-returnable.
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
CAP TANT 22UF 20% 35V 2917
CAP TANT 22UF 20% 35V 2917
CAP TANT 22UF 20% 35V 2917
TANTALUM CAPACITOR, 22UF, 35V, 0.3 OHM, 0.2, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 22UF, 35V, 0.3 OHM, 0.2, 2917; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes
RS Components, Ltd. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 1360097 | 478-4129-1-ND | 478-4129-6-ND | TPSE226M035R0300 | TPSE226M035R0300 | TPSE226M035R0300 | 70C4817 | 84K8378 |
Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitors | Tantalum Capacitor, 22Uf, 35V, 0.3 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 22Uf, 35V, 0.3 Ohm, 0.2, 2917; Capacitance Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | |||
Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 2917 (7343 Metric) | Surface Mount Technology |