KEMET T350 Tantalum dipped radial capacitors offer low leakage and low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. The T350 series is part of the KEMET âUltraDip IIâ range capacitors that offer the widely recognised advantages inherent in solid tantalum capacitors. This series features a capacitance range from 0.1 µF to 680 µF at voltages from 3 V dc to 50 V dc.
Features and Benefits:. Low leakage current. Low DF performance characteristics for filtering, bypassing, coupling, blocking and RC timing circuits. Polarised leads . Self-insulating cases which are resistant to shock and vibration. Low DCL, ESR and Impedance and have excellent temperature stability
Technology = MnO2
Capacitance = 4.7µF
Voltage = 16V dc
Mounting Type = Through Hole
Equivalent Series Resistance = 1Ohms
Lead Pitch = 2.54mm
Tolerance = ±10%
Height = 7.6mm
Dimensions = 4.5 (Dia.) x 7.6mm
Series = T350
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 5381916P |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Electrolytic Capacitors | Tantalum |
Electrostatic Capacitors | MnO2 |