68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
CAP TANT 68UF 10% 6.3V 1411
CAP TANT 68UF 10% 6.3V 1411
Tantalum Capacitor 1210 68uF 6.3Vdc 10% - Capacitors - Tantalum Capacitors
Tantalum Capacitor 1210 68uF 6.3Vdc 10% - Capacitors - Tantalum Capacitors
Tantalum Capacitor 1210 68uF 6.3Vdc 10% - Capacitors - Tantalum Capacitors
Delivery on production packaging - Reel. This product is non-returnable.
TANTALUM CAPACITOR, 68UF, 6.3V, 0.5 OHM, 0.1, 1210; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAPACITOR TANT, 68UF, 6.3V, 0.5 OHM, 0.1, 1210, FULL REEL; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 6.3 V, 1210 [3225 Metric], B RoHS Compliant: Yes
DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 478-9097-2-ND | 478-9097-6-ND | TPSB686K006R0500 | TPSB686K006R0500 | 1361572 | 64M4883 | 59M2749 |
Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 68Uf, 6.3V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 6.3 V, 1210 [3225 Metric], B Rohs Compliant Kyocera Avx | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
Applications | General Purpose | General Purpose | |||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum; Electrolytic | |||
Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |