Kemet 0402 X5R dielectric surface mount capacitors features a high maximum operating temperature. The Electronics Components, Assemblies & Materials Association (EIA) characterizes X5R dielectric as a Class II material. Components of this classification are fixed, ceramic dielectric capacitors suited for bypass and decoupling applications or for frequency discriminating circuits where Q and stability of capacitance characteristics are not critical.
Lead (Pb)-Free, RoHS, and REACH Compliant. Temperature stable dielectric. Wide range of DC voltage ratings. Non-polar . 100% pure matte tin-plated termination finish
Capacitance = 4.7µF
Voltage = 6.3V dc
Package/Case = 0402 (1005M)
Mounting Type = Surface Mount
Dielectric = X5R
Tolerance = ±20%
Dimensions = 1 x 0.5 x 0.5mm
Length = 1mm
Depth = 0.5mm
Height = 0.5mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1241235 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; X5R |