Panasonic ECWU(C) film capacitors feature a mould-less construction and utilise stacked metallised PEN film as the dielectric.
Compact size. Lightweight. Suitable for reflow soldering
Series = ECWU(C)
Capacitance = 470nF
Tolerance = ±10%
Voltage = 100V dc
Mounting Type = Surface Mount
Dielectric = PEN
Package/Case = 3022
Dimensions = 7.7 x 5.5 x 4mm
Depth = 5.5mm
Terminal Type = Surface Mount
Panasonic ECWU(C) film capacitors feature a mould-less construction and utilise stacked metallised PEN film as the dielectric.
Compact size. Lightweight. Suitable for reflow soldering
Series = ECWU(C)
Capacitance = 470nF
Tolerance = ±10%
Voltage = 100V dc
Mounting Type = Surface Mount
Dielectric = PEN
Package/Case = 3022
Dimensions = 7.7 x 5.5 x 4mm
Depth = 5.5mm
Tolerance Minus = -10%
Panasonic ECWU(C) film capacitors feature a mould-less construction and utilise stacked metallised PEN film as the dielectric.
Compact size. Lightweight. Suitable for reflow soldering
Series = ECWU(C)
Capacitance = 470nF
Tolerance = ±10%
Voltage = 100V dc
Mounting Type = Surface Mount
Dielectric = PEN
Package/Case = 3022
Dimensions = 7.7 x 5.5 x 4mm
Depth = 5.5mm
Terminal Type = Surface Mount
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 7270344 |
Configuration / Form Factor | Chip Capacitor |
Technology | Film Capacitors |
Capacitance Type | Fixed |
Electrostatic Capacitors | PEN Film Capacitors |