Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors 199D105X9050B1V1E3

Description
The Vishay 199D offers economy and high performance combined in these radial-lead, solid-electrolyte Tantalex® capacitors. The 199D series offers stable electrical parameters, high reliability and long service life, they are the suitable for use where volumetric efficiency is required. Technology = MnO2 Capacitance = 1µF Voltage = 50V dc Mounting Type = Through Hole Package/Case = B Lead Pitch = 2.54mm Tolerance = ±10% Height = 7.62mm Dimensions = 5 (Dia.) x 7.62mm Series = 199D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8309964 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Vishay 199D offers economy and high performance combined in these radial-lead, solid-electrolyte Tantalex® capacitors. The 199D series offers stable electrical parameters, high reliability and long service life, they are the suitable for use where volumetric efficiency is required. Technology = MnO2 Capacitance = 1µF Voltage = 50V dc Mounting Type = Through Hole Package/Case = B Lead Pitch = 2.54mm Tolerance = ±10% Height = 7.62mm Dimensions = 5 (Dia.) x 7.62mm Series = 199D

The Vishay 199D offers economy and high performance combined in these radial-lead, solid-electrolyte Tantalex® capacitors. The 199D series offers stable electrical parameters, high reliability and long service life, they are the suitable for use where volumetric efficiency is required.
Technology = MnO2
Capacitance = 1µF
Voltage = 50V dc
Mounting Type = Through Hole
Package/Case = B
Lead Pitch = 2.54mm
Tolerance = ±10%
Height = 7.62mm
Dimensions = 5 (Dia.) x 7.62mm
Series = 199D

Supplier's Site
Capacitors - Tantalum Capacitors - 199D105X9050B1V1E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D105X9050B1V1E3
Capacitors - Tantalum Capacitors 199D105X9050B1V1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - 199D105X9050B1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9050B1V1E3
Tantalum Capacitors 199D105X9050B1V1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - 718-1211-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1211-ND
Tantalum Capacitors 718-1211-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial

1µF Conformal Coated Tantalum Capacitors 50V Radial

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay - 34M2545 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay
34M2545
Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay 34M2545
TANTALUM CAPACITOR, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B - 70212704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B
70212704
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B 70212704
Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B

Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8309964 199D105X9050B1V1E3 199D105X9050B1V1E3 718-1211-ND 34M2545 70212704
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay Capacitor; Tantalum; Cap 1 uF; Tol 10%;Vol-Rtg 50 VDC; Radial; Case B
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Run Capacitor - CAP-70/5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
5 suppliers
Tantalum Capacitors (Standard) - TCA0J475M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
3 suppliers
Tantalum Hybrid Capacitor - HyCap - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details