TDK Corporation Multilayer Ceramic Chip Capacitor C2012C0G1H223J125AA

Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C2012C0G1H223J125AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C2012C0G1H223J125AA
Multilayer Ceramic Chip Capacitor C2012C0G1H223J125AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
 - 7546376P - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 22nF Voltage = 50V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Tolerance = ±5% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm Series = C Delivery on production packaging - Reel. This product is non-returnable.

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 22nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Tolerance = ±5%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Series = C
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 7546376 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 22nF Voltage = 50V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Tolerance = ±5% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm Series = C

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 22nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Tolerance = ±5%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Series = C

Supplier's Site
 - 1111027 - RS Components, Ltd.
Corby, Northants, United Kingdom
TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers. Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR Capacitance = 22nF Voltage = 50V dc Package/Case = 0805 (2012M) Mounting Type = Surface Mount Tolerance = ±5% Dimensions = 2 x 1.25 x 1.25mm Length = 2mm Depth = 1.25mm Height = 1.25mm Series = C

TDK C Series of general purpose multilayer ceramic chip capacitors suited for high frequency and high density type power suppliers.
Commercial Grade for general applications including. General electronic equipment, Mobile communication equipment, Power supply circuit, Office automation equipment, TV, LED displays, Servers, PCs, Notebooks, Tablets
High capacitance through precision technologies that enable the use of multiple thinner ceramic dielectric layers. A monolithic structure ensures superior mechanical strength and reliability. Low ESL and excellent frequency characteristics allow for a circuit design that closely conforms to theoretical values. Low self-heating and high ripple resistance due to low ESR
Capacitance = 22nF
Voltage = 50V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Tolerance = ±5%
Dimensions = 2 x 1.25 x 1.25mm
Length = 2mm
Depth = 1.25mm
Height = 1.25mm
Series = C

Supplier's Site
Ceramic Capacitors - 445-7522-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7522-1-ND
Ceramic Capacitors 445-7522-1-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-7522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7522-2-ND
Ceramic Capacitors 445-7522-2-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-7522-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7522-6-ND
Ceramic Capacitors 445-7522-6-ND
0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1314341-C2012C0G1H223J125AA - Win Source Electronics
Yishun, Singapore
Capacitors - Ceramic Capacitors
1314341-C2012C0G1H223J125AA
Capacitors - Ceramic Capacitors 1314341-C2012C0G1H223J125AA
Win Source Part Number: 1314341-C2012C0G1H22 3J125AA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Capacitance: 0.022 µF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation

Win Source Part Number: 1314341-C2012C0G1H223J125AA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Capacitance: 0.022 µF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation

Supplier's Site
CAP CER 0.022UF 50V C0G 0805

CAP CER 0.022UF 50V C0G 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk - 55T0116 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk
55T0116
Multilayer Ceramic Capacitor, C Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk 55T0116
Multilayer Ceramic Capacitor, C Series, 0.022 - F, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.022 - F, - 5%, C0G / NP0, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk - 79Y4331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk
79Y4331
Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk 79Y4331
CAP, 0.022µF, 50V, 5%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 0.022µF, 50V, 5%, C0G/NP0, 0805; Capacitance:22000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Win Source Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C2012C0G1H223J125AA 7546376P 445-7522-1-ND 445-7522-6-ND 1314341-C2012C0G1H223J125AA C2012C0G1H223J125AA 55T0116 79Y4331
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors Multilayer Ceramic Capacitor, C Series, 0.022 F, 5%, C0G / Np0, 50 V, 0805 [2012 Metric] Rohs Compliant Tdk Cap, 0.022Μf, 50V, 5%, C0G/np0, 0805; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Hybrid Capacitor - THQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Applications High Current; High Power; RF / Microwave; Aerospace; Power Supply; Avionics, Weapons Systems, Radar
View Details
AEC-Q200 Multi-Layer Ceramic Capacitor, EMI SM Chips - X2Y - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Automotive; Audio, Sensors
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
4 suppliers
Motor Run Capacitor - CAP-10/10/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers