35V 270uF Hybrid ±20% 20mΩ 300mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS
Panasonic ZC Series Type V capacitors use hybrid technology. They combine the low leakage current of aluminium electrolytic capacitors with the low ESR characteristics of conductive polymer capacitors. The combination of technologies ensures that frequency and temperature have little effect on the characteristics of these capacitors. With an excellent life span, these capacitors provide endurance of 4000 hours at +125°C.
AEC-Q200 qualified. Suitable for high temperature lead-free reflow soldering. Low ESR. High ripple current. Can withstand high voltage between 25 V and 63 V. High safety. Compact design. Surface mount
Capacitance = 270µF
Technology = Hybrid
Voltage = 35V dc
Mounting Type = Surface Mount
Dimensions = 10 x 10.2mm
Height = 10.2mm
Diameter = 10mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Lead Pitch = 4.6mm
Delivery on production packaging - Reel. This product is non-returnable.
Panasonic ZC Series Type V capacitors use hybrid technology. They combine the low leakage current of aluminium electrolytic capacitors with the low ESR characteristics of conductive polymer capacitors. The combination of technologies ensures that frequency and temperature have little effect on the characteristics of these capacitors. With an excellent life span, these capacitors provide endurance of 4000 hours at +125°C.
AEC-Q200 qualified. Suitable for high temperature lead-free reflow soldering. Low ESR. High ripple current. Can withstand high voltage between 25 V and 63 V. High safety. Compact design. Surface mount
Capacitance = 270µF
Technology = Hybrid
Voltage = 35V dc
Mounting Type = Surface Mount
Dimensions = 10 x 10.2mm
Height = 10.2mm
Diameter = 10mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Lead Pitch = 4.6mm
Panasonic ZC Series Type V capacitors use hybrid technology. They combine the low leakage current of aluminium electrolytic capacitors with the low ESR characteristics of conductive polymer capacitors. The combination of technologies ensures that frequency and temperature have little effect on the characteristics of these capacitors. With an excellent life span, these capacitors provide endurance of 4000 hours at +125°C.
AEC-Q200 qualified. Suitable for high temperature lead-free reflow soldering. Low ESR. High ripple current. Can withstand high voltage between 25 V and 63 V. High safety. Compact design. Surface mount
Capacitance = 270µF
Technology = Hybrid
Voltage = 35V dc
Mounting Type = Surface Mount
Dimensions = 10 x 10.2mm
Height = 10.2mm
Diameter = 10mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +125°C
Lead Pitch = 4.6mm
CAP, 270µF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes
LCSC Electronics Technology (HK) Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | EEHZC1V271P | 7581089P | 62W7390 |
Product Name | Capacitors >> Solid Capacitors | Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic | |
Capacitance Type | Fixed | Fixed | Fixed |
RoHS Compliant | Yes | Yes | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Capacitance Range | 270 microF | 270 microF | 270 microF |
Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |