0.47µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 310VAC RAD
WCAP-FTXX Series are MKP Metallized Polypropylene Film
Self-healing properties. Operating temperature: -40 °C to +105°C. Wave soldering recommended. Applications include: Safety applications, Filter and Power Supplies
Capacitance = 470nF
Voltage = 310V ac
Mounting Type = Through Hole
Tolerance = ±10%
Series = WCAP-FTXX
Application = Filter, Power Supplies, Safety
Lead Pitch = 15mm
Suppression Class = X2
Length = 18mm
Depth = 8mm
Delivery on production packaging - Bag. This product is non-returnable.
WCAP-FTXX Series are MKP Metallized Polypropylene Film
Self-healing properties. Operating temperature: -40 °C to +105°C. Wave soldering recommended. Applications include: Safety applications, Filter and Power Supplies
Capacitance = 470nF
Voltage = 310V ac
Mounting Type = Through Hole
Tolerance = ±10%
Series = WCAP-FTXX
Application = Filter, Power Supplies, Safety
Lead Pitch = 15mm
Suppression Class = X2
Length = 18mm
Depth = 8mm
CAP FILM 0.47UF 10% 310VAC RAD
Film Capacitor, WCAP-FTXX Series, 0.47 F, 10%, PP (Polypropylene), 310 VAC RoHS Compliant: Yes
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 732-5755-ND | 890334025039CS | 8712596P | 890334025039CS | 93X5073 |
Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Wcap-Ftxx Series, 0.47 F, 10%, Pp (Polypropylene), 310 Vac Rohs Compliant Wurth Elektronik | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | ||
Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |