PCB mounting aluminium electrolytic capacitors conforming to IEC 384-4 (long life). The can incorporates a vent and has an insulating sleeve. Terminals 2, 3, and 4 may be at negative terminal potential due to the presence of electrolyte. Intended for mechanical connections only. It is recommended that they be soldered to the printed circuit board on isolated pads
Capacitance = 470µF
Technology = Electrolytic
Voltage = 250V dc
Mounting Type = Through Hole
Dimensions = 35 x 55mm
Length = 55mm
Height = 55mm
Diameter = 35mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 105515 |
Configuration / Form Factor | Chip Capacitor |
Capacitance Type | Fixed |
Operating Temperature | -40 to 85 C (-40 to 185 F) |