Panasonic Capacitors - Tantalum - Polymer Capacitors 2R5TPF680ML

Description
CAP TANT POLY 680UF 2.5V 2917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 2R5TPF680ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
2R5TPF680ML
Capacitors - Tantalum - Polymer Capacitors 2R5TPF680ML
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site
Capacitors 2R5TPF680ML
CAP TANT POLY 680UF 2.5V 2917

CAP TANT POLY 680UF 2.5V 2917

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 2R5TPF680ML - 1004132-2R5TPF680ML - Win Source Electronics
Yishun, Singapore
Tantalum - Polymer Capacitors - 2R5TPF680ML
1004132-2R5TPF680ML
Tantalum - Polymer Capacitors - 2R5TPF680ML 1004132-2R5TPF680ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1004132-2R5TPF680ML Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 2.5V Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Capacitance: 680μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: D3L ESR: 10 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1004132-2R5TPF680ML
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 2.5V
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Capacitance: 680μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: D3L
ESR: 10 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Supplier's Site Datasheet
 - 7955847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panasonic TPF series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance up to 1000 î¼F. High in electric conductivity, the conductive polymer utilised for the electrolyte enables extremely low ESR of 5 mΩ. TPF tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB Technology = Polymer Capacitance = 680µF Voltage = 2.5V dc Mounting Type = Surface Mount Package/Case = D3L Equivalent Series Resistance = 10mOhms Tolerance = ±20% Length = 7.3mm Depth = 4.3mm Height = 2.8mm

Panasonic TPF series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance up to 1000 μF. High in electric conductivity, the conductive polymer utilised for the electrolyte enables extremely low ESR of 5 mΩ. TPF tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 680µF
Voltage = 2.5V dc
Mounting Type = Surface Mount
Package/Case = D3L
Equivalent Series Resistance = 10mOhms
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
Height = 2.8mm

Supplier's Site
 - 7955847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Panasonic TPF series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance up to 1000 î¼F. High in electric conductivity, the conductive polymer utilised for the electrolyte enables extremely low ESR of 5 mΩ. TPF tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB Technology = Polymer Capacitance = 680µF Voltage = 2.5V dc Mounting Type = Surface Mount Package/Case = D3L Equivalent Series Resistance = 10mOhms Tolerance = ±20% Length = 7.3mm Depth = 4.3mm Height = 2.8mm Delivery on production packaging - Reel. This product is non-returnable.

Panasonic TPF series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance up to 1000 μF. High in electric conductivity, the conductive polymer utilised for the electrolyte enables extremely low ESR of 5 mΩ. TPF tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 680µF
Voltage = 2.5V dc
Mounting Type = Surface Mount
Package/Case = D3L
Equivalent Series Resistance = 10mOhms
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
Height = 2.8mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1038721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panasonic TPF series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance up to 1000 î¼F. High in electric conductivity, the conductive polymer utilised for the electrolyte enables extremely low ESR of 5 mΩ. TPF tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices. Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB Technology = Polymer Capacitance = 680µF Voltage = 2.5V dc Mounting Type = Surface Mount Package/Case = D3L Equivalent Series Resistance = 10mOhms Tolerance = ±20% Length = 7.3mm Depth = 4.3mm Height = 2.8mm

Panasonic TPF series tantalum capacitors are part of the POSCAP range. Constructed from sintered tantalum as the anode material, the large surface area of the porous materials enables large capacitance up to 1000 μF. High in electric conductivity, the conductive polymer utilised for the electrolyte enables extremely low ESR of 5 mΩ. TPF tantalum capacitors have high heat resistance and reliability making them suitable for high frequency and digital devices.
Solid electrolytic chip capacitors. Excellent frequency characteristics. Lower impedance compared to standard aluminium electrolytic and tantalum capacitors. Low ESR allows for a high ripple current rating compared to other electrolytic capacitors. Conductive polymer enables a self-healing mechanism. Tantalum oxide ensures that no vibration is generated and there is no noise on the PCB
Technology = Polymer
Capacitance = 680µF
Voltage = 2.5V dc
Mounting Type = Surface Mount
Package/Case = D3L
Equivalent Series Resistance = 10mOhms
Tolerance = ±20%
Length = 7.3mm
Depth = 4.3mm
Height = 2.8mm

Supplier's Site
Tantalum - Polymer Capacitors - P16221TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
P16221TR-ND
Tantalum - Polymer Capacitors P16221TR-ND
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - P16221DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
P16221DKR-ND
Tantalum - Polymer Capacitors P16221DKR-ND
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - P16221CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
P16221CT-ND
Tantalum - Polymer Capacitors P16221CT-ND
680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 10mOhm @ 100kHz

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic - 98W0371 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic
98W0371
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic 98W0371
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 98Y2580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic
98Y2580
Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic 98Y2580
CAP, 680µF, 2.5V, 20%, 2917; Capacitance:680µF; Voltage Rating:2.5V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.01ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 680µF, 2.5V, 20%, 2917; Capacitance:680µF; Voltage Rating:2.5V; Product Range:POSCAP TPF Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.01ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic - 98W0370 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic
98W0370
Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917; Capacitance Panasonic 98W0370
TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 2.5V, 20%, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage(DC):2.5V; Manufacturer Size Code:D; ESR:0.01ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited LIXINC Electronics Co., Limited Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2R5TPF680ML 2R5TPF680ML 1004132-2R5TPF680ML 7955847 P16221TR-ND P16221DKR-ND 98W0371 98Y2580
Product Name Capacitors - Tantalum - Polymer Capacitors Capacitors Tantalum - Polymer Capacitors - 2R5TPF680ML Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 680Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic Cap, 680Μf, 2.5V, 20%, 2917; Capacitance Panasonic
Technology Single-Layer
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
WVDC 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hard Start Kit - HHS-7E - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Chip Tantalum Capacitors (Bottom Surface Electrode Type) - TCTU1D334M8R - ROHM Semiconductor GmbH
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
RoHS Compliant Yes
View Details
4 suppliers
Tantalum Hybrid Capacitor - TDD - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Hybrid Electrolytic-Electrochemical
Capacitance Type Fixed
View Details