0.033µF ±10% 100V Ceramic Capacitor X7R (2R1) 0805 (2012 Metric)
FlexiCap⢠has been developed as a result of listening to customersâ experiences of stress damage to MLCCs. A proprietary flexible epoxy polymer termination material, that is applied to the device under the usual nickel barrier finish. FlexiCapT⢠will accommodate a greater degree of board bending than conventional capacitors. An additional benefit of FlexiCap⢠is that MLCCs can withstand temperature cycling -55ºC to 125ºC in excess of 1000 times without cracking. FlexiCap⢠may be soldered using your traditional wave or reflow solder techniques and needs no adjustment to equipment or current processes
Capacitance = 33nF
Voltage = 100V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.3mm
Length = 2mm
Depth = 1.25mm
Height = 1.3mm
FlexiCap⢠has been developed as a result of listening to customersâ experiences of stress damage to MLCCs. A proprietary flexible epoxy polymer termination material, that is applied to the device under the usual nickel barrier finish. FlexiCapT⢠will accommodate a greater degree of board bending than conventional capacitors. An additional benefit of FlexiCap⢠is that MLCCs can withstand temperature cycling -55ºC to 125ºC in excess of 1000 times without cracking. FlexiCap⢠may be soldered using your traditional wave or reflow solder techniques and needs no adjustment to equipment or current processes
Capacitance = 33nF
Voltage = 100V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X7R
Tolerance = ±10%
Dimensions = 2 x 1.25 x 1.3mm
Length = 2mm
Depth = 1.25mm
Height = 1.3mm
Delivery on production packaging - Reel. This product is non-returnable.
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 0805Y1000333KXT-ND | 7738415 |
Product Name | Ceramic Capacitors | |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Operating Temperature | -55 to 125 C (-67 to 257 F) | |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R |
Capacitance Range | 0.0330 microF | 0.0330 microF |
Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |