[Announcement] The Transfer of the Tantalum Capacitor Business
ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufacturing system.
ROHM's chip tantalum capacitors(TC series) are standard series of capacitors by utilizing the process technology based on ROHM's highly reliable Transistors and Diode manufactureing system.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | TCP1E105M8R | TCP1E105M8R |
Product Name | Tantalum Capacitors (Standard) | Tantalum Capacitors (Standard) |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
Applications | General Purpose | General Purpose |
RoHS Compliant | Yes | Yes |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
Electrolytic Capacitors | Tantalum | Tantalum |