CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:NMC Series; Product Length:1.02mm RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Capacitors |
Product Number | 18AH4237 |
Product Name | Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Nic Components |
Capacitance Type | Fixed |
RoHS Compliant | Yes |
Capacitance Range | 0.0033 microF |