CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
Aluminum Electrolytic Capacitors - Axial Leaded 150uF 100V 20% tol. ELECTROLYTIC
150µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.1052Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 150UF 20% 100V AXIAL
CAP, 150UF, 100V, ALU ELEC, AXIAL; Capacitance:150µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
Cornell Dubilier | Illinois Capacitor | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 157TTA100M | 157TTA100M | 157TTA100M | 1572-1345-ND | 157TTA100M | 70112340 | 73K2539 |
Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Axial | AXIAL LEAD Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR; AL ELECTROLYTIC; CAP 150UF; TOL +-20%; AXIAL; 100V | Cap, 150Uf, 100V, Alu Elec, Axial; Capacitance Illinois Capacitor |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | ||
Capacitance Tolerance | -20 (+/- %) | 20 (+/- %) | 20 (+/- %) |