Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
Illinois Capacitor | Cornell Dubilier | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 107TMA200M | 107TMA200M |
Product Name | AXIAL LEAD Capacitors | ALUMINUM ELECTROLYTIC CAPACITORS, Axial |
Configuration / Form Factor | Leaded Capacitor | |
Operating Temperature | -25 to 105 C (-13 to 221 F) | |
Electrolytic Capacitors | Aluminum Electrolytic | |
Capacitance Range | 100 microF |