CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative Flatpack series of aluminum electrolytic capacitors for ruggedized applications and space savings.
Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 10000UF 20% 16V AXIAL
Cornell Dubilier | Illinois Capacitor | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 109TMA016M | 109TMA016M | 109TMA016M-ND | 109TMA016M |
Product Name | ALUMINUM ELECTROLYTIC CAPACITORS, Axial | AXIAL LEAD Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
Capacitance Range | 10000 microF | 10000 microF | 10000 microF | |
Capacitance Tolerance | -20 (+/- %) | 20 (+/- %) |