This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
Product Range
Capacitance: 2uF to 120uF
Tolerance: +/-6%
Voltage: 240 to 660 VAC
Op. Temp.: -40C to +70C
Features and Benefits
This capacitor series is designed specifically for motor run applications where the capacitors are used with permanent split capacitor type motors. To be used on either 50 Hz or 60 Hz systems. Not to be used at higher frequencies or in applications where higher frequency harmonics are present.
Metallised film capacitors. Pressure Sensitive Interrupter (psi). Long-term reliability and safe operation. Cost effective. Superior quality. General Purpose. Quick connect. Operating Temperature: -40â°C â +70â°C. Operating Life: 60000 hours. Capacitance Range: 2 µF â 120 µF. Available as a round or oval case
Capacitance = 15µF
Voltage = 370V ac
Tolerance = ±6%
Series = GEM III 27L
Application = Motor Run
Lead Pitch = 0.81in
Length = 54.86mm
Depth = 33.27mm
Height = 73.15mm
Dimensions = 2.16 x 1.31 x 2.88in
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present. For those types of applications the General Purpose AC Capacitors should be used.
CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes
Genteq | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | 27L567 | 9084656 | 70102954 | 84M7464 |
Product Name | Genteq Motor Run Capacitor | Capacitor;PolyPro Metallized;Cap 15 uF;Tol 6%;Vol-Rtg 370 AC;QC;Motor Run;Oval | Capacitor Polypropylene Pp Film 15Uf, 370V, 6%, Qc; Dielectric Type Genteq | |
Configuration / Form Factor | Leaded Capacitor | Quick Connect | Leaded Capacitor | |
Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
Applications | General Purpose; Motors / Motor Starting | Motor Run | General Purpose | |
Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
Capacitance Type | Fixed | Fixed | Fixed |